Fujitsu LIFEBOOK A574/KX, Intel® Celeron®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB
Fujitsu LIFEBOOK A574/KX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2950M, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 Pro. Product color: Black