Fujitsu logo

Fujitsu LIFEBOOK U9413 Intel® Core™ i7 i7-1370P Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6157
Info modified on:
03 Jan 2024, 20:37:37
Short summary description Fujitsu LIFEBOOK U9413 Intel® Core™ i7 i7-1370P Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver, White:

Fujitsu LIFEBOOK U9413, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Fujitsu LIFEBOOK U9413 Intel® Core™ i7 i7-1370P Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver, White:

Fujitsu LIFEBOOK U9413. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1370P. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product color: Silver, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.