Fujitsu logo

Fujitsu fi-5900C Sheet-fed scanner 600 x 600 DPI A3 Black, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47104
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu fi-5900C Sheet-fed scanner 600 x 600 DPI A3 Black, White:

Fujitsu fi-5900C, 297 x 420 mm, 600 x 600 DPI, 24 bit, 24 bit, 1,67 sec/page, Sheet-fed scanner

Long summary description Fujitsu fi-5900C Sheet-fed scanner 600 x 600 DPI A3 Black, White:

Fujitsu fi-5900C. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Sheet-fed scanner, Product color: Black, White. Sensor type: CCD, Scan to: Image, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 500 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.