Fujitsu ARROWS Tab Q555/K64, 25,6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Windows 8.1, Black
Fujitsu ARROWS Tab Q555/K64. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 640 g. Operating system installed: Windows 8.1. Product color: Black