Fujitsu logo

Fujitsu LIFEBOOK P728 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16012
Info modified on:
10 Aug 2024, 09:46:07
Short summary description Fujitsu LIFEBOOK P728 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

Fujitsu LIFEBOOK P728, Intel® Core™ i5, 1,6 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK P728 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

Fujitsu LIFEBOOK P728. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.