Fujitsu logo

Fujitsu SCALEO Pi 2662, Intel Core 2Q Q6600, 3GB, 2x500GB SATA Intel® Core™2 Quad 1 TB NVIDIA GeForce 8600 GS Windows Vista Home Premium Desktop PC

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51564
Info modified on:
07 Oct 2024, 16:44:04
Short summary description Fujitsu SCALEO Pi 2662, Intel Core 2Q Q6600, 3GB, 2x500GB SATA Intel® Core™2 Quad 1 TB NVIDIA GeForce 8600 GS Windows Vista Home Premium Desktop PC:

Fujitsu SCALEO Pi 2662, Intel Core 2Q Q6600, 3GB, 2x500GB SATA, 2,4 GHz, Intel® Core™2 Quad, Q6600, 3 GB, 1 TB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pi 2662, Intel Core 2Q Q6600, 3GB, 2x500GB SATA Intel® Core™2 Quad 1 TB NVIDIA GeForce 8600 GS Windows Vista Home Premium Desktop PC:

Fujitsu SCALEO Pi 2662, Intel Core 2Q Q6600, 3GB, 2x500GB SATA. Processor frequency: 2,4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 3 GB. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC. Weight: 12,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.