Fujitsu logo

Fujitsu SCALEO Pa 2666 AMD Phenom 9600 3 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 Windows Vista Home Premium Mini Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15057
Info modified on:
07 Oct 2024, 16:44:04
Short summary description Fujitsu SCALEO Pa 2666 AMD Phenom 9600 3 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 Windows Vista Home Premium Mini Tower PC:

Fujitsu SCALEO Pa 2666, 2,3 GHz, AMD Phenom, 9600, 3 GB, 500 GB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pa 2666 AMD Phenom 9600 3 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 Windows Vista Home Premium Mini Tower PC:

Fujitsu SCALEO Pa 2666. Processor frequency: 2,3 GHz, Processor family: AMD Phenom, Processor model: 9600. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 8600. Operating system installed: Windows Vista Home Premium. Chassis type: Mini Tower. Product type: PC. Weight: 12,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.