Fujitsu AMILO Pa 2510, 15.4'', TL-56,1.8GHz, 2GB, 250GB SATA, 1,8 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB, Windows Vista Home Premium
Fujitsu AMILO Pa 2510, 15.4'', TL-56,1.8GHz, 2GB, 250GB SATA. Processor model: TL-56, Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon X1200. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 2,8 kg