Fujitsu logo

Fujitsu AMILO Si 1848+u Intel® Core™2 Duo T5600 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Home Edition

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68473
Info modified on:
02 Feb 2025, 23:02:03
Short summary description Fujitsu AMILO Si 1848+u Intel® Core™2 Duo T5600 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Home Edition:

Fujitsu AMILO Si 1848+u, Intel® Core™2 Duo, 1,83 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu AMILO Si 1848+u Intel® Core™2 Duo T5600 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Home Edition:

Fujitsu AMILO Si 1848+u. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1,83 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1300. Operating system installed: Windows XP Home Edition. Weight: 2,75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.