Fujitsu logo

Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5600 30,5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23926
Info modified on:
28 Jan 2025, 10:22:16
Short summary description Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5600 30,5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:

Fujitsu AMILO Si 1520, Intel® Core™2 Duo, 1,83 GHz, 30,5 cm (12"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5600 30,5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:

Fujitsu AMILO Si 1520. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1,83 GHz. Display diagonal: 30,5 cm (12"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 1,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.