Fujitsu logo

Fujitsu AMILO Li 3710 Intel® Celeron® 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39760
Info modified on:
23 Jan 2025, 18:52:03
Short summary description Fujitsu AMILO Li 3710 Intel® Celeron® 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Fujitsu AMILO Li 3710, Intel® Celeron®, 1,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Fujitsu AMILO Li 3710 Intel® Celeron® 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Fujitsu AMILO Li 3710. Processor family: Intel® Celeron®, Processor frequency: 1,66 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 2,67 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.