Fujitsu AMILO Xi 3650, Intel® Core™2 Duo, 2,26 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 500 GB
Fujitsu AMILO Xi 3650. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product color: Black, Silver. Weight: 3,6 kg