Fujitsu logo

Fujitsu STYLISTIC Q737 512 GB 33,8 cm (13.3") 16 GB Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11712
Info modified on:
19 Jun 2024, 00:25:55
Short summary description Fujitsu STYLISTIC Q737 512 GB 33,8 cm (13.3") 16 GB Wi-Fi 5 (802.11ac) Black:

Fujitsu STYLISTIC Q737, 33,8 cm (13.3"), 512 GB, 16 GB, 974 g, Black

Long summary description Fujitsu STYLISTIC Q737 512 GB 33,8 cm (13.3") 16 GB Wi-Fi 5 (802.11ac) Black:

Fujitsu STYLISTIC Q737. Display diagonal: 33,8 cm (13.3"). Internal storage capacity: 512 GB. Internal memory: 16 GB. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 974 g. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.