Fujitsu LIFEBOOK T901, Intel® Core™ i7, 2,8 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 8 GB, 128 GB
Fujitsu LIFEBOOK T901. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2,8 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black, Grey