Fujitsu logo

Fujitsu ASY 35 UI-LMC Split system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16156
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu ASY 35 UI-LMC Split system White:

Fujitsu ASY 35 UI-LMC, Split system, White, Cooling, Heating, 3500 W, 900 W, 3900 W

Long summary description Fujitsu ASY 35 UI-LMC Split system White:

Fujitsu ASY 35 UI-LMC. Type: Split system, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 170 kWh, Annual energy consumption (heating) (Average heating season): 1225 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 43 dB, Heating airflow (indoor unit): 750 m³/h. Outdoor unit noise level: 50 dB, Heating airflow (outdoor unit): 1830 m³/h, Outdoor unit width: 66,3 cm. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.