Fujitsu logo

Fujitsu AOYR12LKC Split system

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148205
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu AOYR12LKC Split system:

Fujitsu AOYR12LKC, Split system, Cooling, Heating, 2924 BTU/h, 3440 BTU/h, R410A, 1060 W

Long summary description Fujitsu AOYR12LKC Split system:

Fujitsu AOYR12LKC. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity (max): 2924 BTU/h. Power consumption (cooling) (max): 1060 W, Power consumption (heating) (max): 1100 W, Power requirements: 230 V, 50 Hz. Indoor unit type: Wall-mountable. Outdoor unit noise level: 50 dB, Outdoor unit weight: 29 kg, Outdoor unit dimensions (WxDxH): 660 x 290 x 540 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.