FSP logo

FSP / Fortron ATX-400PNF power supply unit 400 W

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47403
Info modified on:
12 Apr 2024, 17:03:49
Short summary description FSP / Fortron ATX-400PNF power supply unit 400 W:

FSP / Fortron ATX-400PNF, 400 W, Overload, Non-Modular, 100000 h, 0 - 50 °C, -20 - 65 °C

Long summary description FSP / Fortron ATX-400PNF power supply unit 400 W:

FSP / Fortron ATX-400PNF. Total power: 400 W, Power protection features: Overload. Cabling type: Non-Modular. Mean time between failures (MTBF): 100000 h. Certification: UL, CSA, TUV, NEMKO, CB & CE. Dimensions (WxDxH): 140 x 150 x 86 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.