fetra 1520 hand truck Plywood, Steel Transport trolley

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5013
Info modified on:
11 Mar 2024, 09:14:46
Short summary description fetra 1520 hand truck Plywood, Steel Transport trolley:

fetra 1520, Plywood, Steel, Transport trolley, Blue, 500 kg, 4 wheel(s), 20 cm

Long summary description fetra 1520 hand truck Plywood, Steel Transport trolley:

fetra 1520. Material: Plywood, Steel, Product type: Transport trolley, Product color: Blue. Plate width: 50 cm, Plate depth: 85 cm, Width: 509 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.