EZVIZ logo

EZVIZ Wire-Free Camera C3A Box IP security camera Indoor & outdoor 1920 x 1080 pixels Wall

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3478
Info modified on:
20 Apr 2025, 15:48:55
Short summary description EZVIZ Wire-Free Camera C3A Box IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:

EZVIZ Wire-Free Camera C3A, IP security camera, Indoor & outdoor, Wireless, Wall, White, Box

Long summary description EZVIZ Wire-Free Camera C3A Box IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:

EZVIZ Wire-Free Camera C3A. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wireless. Mounting type: Wall, Product color: White, Form factor: Box. Lens viewing angle, diagonal: 126°. Optical sensor size: 25,4 / 4 mm (1 / 4"). Fixed focal length: 2,2 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.