EZVIZ logo

EZVIZ C1T IP security camera Indoor 1920 x 1080 pixels Desk

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1710
Info modified on:
20 Apr 2025, 15:47:53
Short summary description EZVIZ C1T IP security camera Indoor 1920 x 1080 pixels Desk:

EZVIZ C1T, IP security camera, Indoor, Wireless, CE / WEEE / REACH / ROHS / NOM / IFETEL, Desk, Black, White

Long summary description EZVIZ C1T IP security camera Indoor 1920 x 1080 pixels Desk:

EZVIZ C1T. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk, Product color: Black, White. Lens viewing angle, horizontal: 100°, Lens viewing angle, vertical: 54°, Lens viewing angle, diagonal: 124°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Fixed focal length: 2,8 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.