Erazer GAMING PC X5351 G, 3,4 GHz, Intel® Core™ i7, 16 GB, 2,51 TB, DVD±RW, Windows 10 Home
Erazer GAMING PC X5351 G. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home. Chassis type: Desktop. Product type: PC. Product color: Black