Erazer logo

Erazer X5311 E Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2,52 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51990
Info modified on:
15 Oct 2024, 21:35:07
Short summary description Erazer X5311 E Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2,52 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 PC Black:

Erazer X5311 E, 3,4 GHz, Intel® Core™ i7, 16 GB, 2,52 TB, DVD Super Multi DL, Windows 8.1

Long summary description Erazer X5311 E Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2,52 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 PC Black:

Erazer X5311 E. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,52 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 780. Operating system installed: Windows 8.1. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.