Epson Perfection V600 Photo, 6400 x 9600 DPI, 48 bit, 4 sec/page, Flatbed scanner, CCD, A4
Epson Perfection V600 Photo. Optical scanning resolution: 6400 x 9600 DPI, Input color depth: 48 bit, Flatbed scan speed (b/w, A4): 4 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0