Epson logo

Epson ELPLU03 projection lens Pro L1500 Pro L1505

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187573
Info modified on:
03 Aug 2022, 11:26:12
Short summary description Epson ELPLU03 projection lens Pro L1500 Pro L1505:

Epson ELPLU03, 1.0 - 1.2x, 11.1 - 13.1 mm, 2 - 2,3, Black, Pro L1500 Pro L1505, Japan

Long summary description Epson ELPLU03 projection lens Pro L1500 Pro L1505:

Epson ELPLU03. Zoom ratio: 1.0 - 1.2x, Focal length range: 11.1 - 13.1 mm, Aperture range (F-F): 2 - 2,3. Weight: 1,8 kg, Package width: 305 mm, Package depth: 510 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.