Epson logo

Epson L775U 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6473
Info modified on:
29 Jan 2025, 13:06:55
Short summary description Epson L775U 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black:

Epson L775U, 7000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2500000:1, 16:10, 1270 - 12700 mm (50 - 500")

Long summary description Epson L775U 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black:

Epson L775U. Projector brightness: 7000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Focal length range: 20 - 31.8 mm, Aperture range (F-F): 1,5 - 1,7. Video color modes: Cinema, DICOM simulation mode, Dynamic, Multi-projection, Natural, Presentation. Serial interface type: RS-232C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.