Epson EH-TW7400, 2400 ANSI lumens, 3LCD, UHD 4K (3840x2160), 200000:1, 16:9, 1270 - 7620 mm (50 - 300")
Epson EH-TW7400. Projector brightness: 2400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: UHD 4K (3840x2160). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Auto, Focal length range: 22.5 - 46.7 mm, Aperture range (F-F): 2 - 3. Supported 3D formats: Side by side, Top and bottom, Video color modes: Bright cinema, Cinema, Dynamic, Natural. Serial interface type: RS-232C