Epson logo

Epson PowerLite U42+ Standard throw projector 3600 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96904
Info modified on:
14 Mar 2024, 19:52:58
Short summary description Epson PowerLite U42+ Standard throw projector 3600 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson PowerLite U42+, 3600 ANSI lumens, 3LCD, WUXGA (1920x1200), 15000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Epson PowerLite U42+ Standard throw projector 3600 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson PowerLite U42+. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 20.42 - 24.5 mm, Aperture range (F-F): 1,5 - 1,71. Supported graphics resolutions: 1920 x 1200 (WUXGA). Noise level: 37 dB, Noise level (economic mode): 28 dB, Projection modes: Ceiling, Front, Rear

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.