Epson logo

Epson EB-L1105U Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133554
Info modified on:
04 Jul 2022, 13:42:48
Short summary description Epson EB-L1105U Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black:

Epson EB-L1105U, 6000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2000:1, 16:10, 1270 - 7620 mm (50 - 300")

Long summary description Epson EB-L1105U Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black:

Epson EB-L1105U. Projector brightness: 6000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: 24.02 - 38.24 mm, Aperture range (F-F): 1,7 - 2,3, Zoom ratio: 1.6:1. Serial interface type: RS-232. Ethernet LAN data rates: 10,100 Mbit/s

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.