Epson logo

Epson EB-X31 Standard throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96697
Info modified on:
09 Jun 2021, 09:57:36
Short summary description Epson EB-X31 Standard throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X31, 3300 ANSI lumens, 3LCD, XGA (1024x768), 15000:1, 4:3, 4:3

Long summary description Epson EB-X31 Standard throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X31. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1,58 - 1,72. USB connector type: USB Type-A, USB Type-B. Noise level: 37 dB, Noise level (economic mode): 26 dB, Country of origin: Philippines

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.