Epson logo

Epson EB-X20 Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Grey

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56406
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-X20 Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Grey:

Epson EB-X20, 2700 ANSI lumens, 3LCD, XGA (1024x768), 10000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-X20 Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) Grey:

Epson EB-X20. Projector brightness: 2700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom ratio: 1.2:1. Video processing: 8 bit, Video color modes: Theatre, Dynamic. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.