Epson logo

Epson EB-W 10 Standard throw projector 2600 ANSI lumens LCD WXGA (1280x800)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76293
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-W 10 Standard throw projector 2600 ANSI lumens LCD WXGA (1280x800):

Epson EB-W 10, 2600 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 838,2 - 8077,2 mm (33 - 318"), 1,68 - 2,02 m

Long summary description Epson EB-W 10 Standard throw projector 2600 ANSI lumens LCD WXGA (1280x800):

Epson EB-W 10. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 16.9 - 20.28 mm. Noise level: 37 dB, Country of origin: China. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.