Epson logo

Epson EB-X6 2200 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65835
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EB-X6 2200 ANSI lumens LCD XGA (1024x768):

Epson EB-X6, 2200 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EB-X6 2200 ANSI lumens LCD XGA (1024x768):

Epson EB-X6. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 18.4 - 22.12 mm, Throw ratio: 1.4 - 1.68:1. Country of origin: China. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.