Epson logo

Epson EMP-DM1 1000 ANSI lumens LCD WVGA (854x480)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78155
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EMP-DM1 1000 ANSI lumens LCD WVGA (854x480):

Epson EMP-DM1, 1000 ANSI lumens, LCD, WVGA (854x480), 762 - 7620 mm (30 - 300"), Lamp, 3000 h

Long summary description Epson EMP-DM1 1000 ANSI lumens LCD WVGA (854x480):

Epson EMP-DM1. Projector brightness: 1000 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focal length range: 16.6 mm. Noise level: 28 dB, Country of origin: China. Market positioning: Home cinema

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.