Epson logo

Epson PowerLite S5 2000 ANSI lumens LCD SVGA (800x600)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85983
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson PowerLite S5 2000 ANSI lumens LCD SVGA (800x600):

Epson PowerLite S5, 2000 ANSI lumens, LCD, SVGA (800x600), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson PowerLite S5 2000 ANSI lumens LCD SVGA (800x600):

Epson PowerLite S5. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Digital zoom: 1,35x. Noise level: 35 dB, Dot clock scanning frequency: 162 MHz. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.