Epson logo

Epson Endeavor TN30E Intel® Celeron® N2940 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 64 GB Windows 8.1 Pro Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92527
Info modified on:
27 Jan 2025, 08:22:34
Short summary description Epson Endeavor TN30E Intel® Celeron® N2940 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 64 GB Windows 8.1 Pro Black:

Epson Endeavor TN30E, Intel® Celeron®, 1,83 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Epson Endeavor TN30E Intel® Celeron® N2940 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 64 GB Windows 8.1 Pro Black:

Epson Endeavor TN30E. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.