Epson logo

Epson EW-M660FT multifunction printer Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75053
Info modified on:
14 Mar 2024, 19:02:43
Short summary description Epson EW-M660FT multifunction printer Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EW-M660FT, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Epson EW-M660FT multifunction printer Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EW-M660FT. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.