Epson LabelWorks LW-Z5010BE QZ, QWERTZ, Thermal transfer, 360 x 360 DPI, 50 mm/sec, Wired & Wireless, Lithium-Ion (Li-Ion)
Epson LabelWorks LW-Z5010BE QZ. Keyboard layout: QWERTZ. Print technology: Thermal transfer, Maximum resolution: 360 x 360 DPI, Print speed: 50 mm/sec. Connectivity technology: Wired & Wireless. Battery technology: Lithium-Ion (Li-Ion). Product color: Black, Blue