Epson logo

Epson FP-90III RT 203 x 203 DPI Wired Thermal POS printer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47010
Info modified on:
14 Mar 2024, 17:44:29
Short summary description Epson FP-90III RT 203 x 203 DPI Wired Thermal POS printer:

Epson FP-90III RT, Thermal, POS printer, 203 x 203 DPI, 260 mm/sec, ANK, 8,3 cm

Long summary description Epson FP-90III RT 203 x 203 DPI Wired Thermal POS printer:

Epson FP-90III RT. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 8,3 cm, Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: USB Type-A / Mini-USB Type-B. Ethernet LAN data rates: 10,100 Mbit/s. Mean time between failures (MTBF): 360000 h, Autocutter durability: 1,5 million cuts, Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.