Epson logo

Epson Pen and crossword C13T16364022 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
307122
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson Pen and crossword C13T16364022 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow:

Epson Pen and crossword C13T16364022, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 12,9 ml, 6,5 ml, 1 pc(s)

Long summary description Epson Pen and crossword C13T16364022 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow:

Epson Pen and crossword C13T16364022. Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Black ink volume: 12,9 ml, Supply type: Multi pack, Color ink page yield: 450 pages, Color ink volume: 6,5 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s), Black ink page yield: 500 pages

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.