Epson logo

Epson EcoTank ET-8550 Inkjet A3 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
313240
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EcoTank ET-8550 Inkjet A3 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson EcoTank ET-8550, Inkjet, Colour printing, 5760 x 1440 DPI, A3, Direct printing, Black

Long summary description Epson EcoTank ET-8550 Inkjet A3 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson EcoTank ET-8550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.