Epson logo

Epson EcoTank M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73826
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EcoTank M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi:

Epson EcoTank M2120, Inkjet, Mono printing, 1440 x 720 DPI, A4, Direct printing, White

Long summary description Epson EcoTank M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi:

Epson EcoTank M2120. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1440 x 720 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.