Epson logo

Epson EcoTank L3150 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5318
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Epson EcoTank L3150 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L3150, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L3150 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L3150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 720 x 720 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.