Epson EcoTank L5190, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black
Epson EcoTank L5190. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black