Epson logo

Epson WorkForce WF-2860DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271004
Info modified on:
14 Mar 2024, 19:40:42
Short summary description Epson WorkForce WF-2860DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson WorkForce WF-2860DWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce WF-2860DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson WorkForce WF-2860DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.