Epson logo

Epson WorkForce WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37295
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson WorkForce WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-R5690, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Epson WorkForce WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-R5690. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.