Epson logo

Epson WorkForce Pro WF-5110 DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65835
Info modified on:
14 Mar 2024, 17:44:21
Short summary description Epson WorkForce Pro WF-5110 DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-5110 DW, Color, 4800 x 1200 DPI, 4, A4, 35000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-5110 DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-5110 DW. Color, Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.