Epson logo

Epson L110 inkjet printer Color 5760 x 1440 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148534
Info modified on:
30 May 2023, 12:06:22
Short summary description Epson L110 inkjet printer Color 5760 x 1440 DPI A4:

Epson L110, Color, 5760 x 1440 DPI, A4, 27 ppm, Black

Long summary description Epson L110 inkjet printer Color 5760 x 1440 DPI A4:

Epson L110. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.