Epson logo

Epson WorkForce WF-3520 Inkjet A4 5760 x 1440 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39672
Info modified on:
25 Nov 2020, 15:24:34
Short summary description Epson WorkForce WF-3520 Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson WorkForce WF-3520, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson WorkForce WF-3520 Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson WorkForce WF-3520. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.