Epson logo

Epson LQ-350 dot matrix printer 360 x 180 DPI 347 cps

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128936
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson LQ-350 dot matrix printer 360 x 180 DPI 347 cps:

Epson LQ-350, 347 cps, 360 x 180 DPI, 260 cps, 86 cps, 3 copies, Envelopes, Labels

Long summary description Epson LQ-350 dot matrix printer 360 x 180 DPI 347 cps:

Epson LQ-350. Maximum print speed: 347 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 260 cps. Paper tray media types: Envelopes, Labels. Product color: Black, Buffer size: 128 KB, Sound pressure level (printing): 53 dB. Standard interfaces: Parallel, RS-232, USB 2.0. Print head: 24-pin, Print head life: 400 million characters, Ribbon life: 2,5 million characters

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.