Epson logo

Epson WorkForce 545 Inkjet A4 5760 x 1440 DPI 12 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36639
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson WorkForce 545 Inkjet A4 5760 x 1440 DPI 12 ppm Wi-Fi:

Epson WorkForce 545, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing

Long summary description Epson WorkForce 545 Inkjet A4 5760 x 1440 DPI 12 ppm Wi-Fi:

Epson WorkForce 545. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 5,5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.